The PC113 series is a subminiature general purpose relay with 12 A or 20 A switching capacity, available in 1-pole or 2-pole contact forms (SPDT or DPDT). The PC113-1C-48A-GL-X variant features a 48 VAC coil, gold-plated contacts, and PC pin termination. It measures 35.0 mm × 27.6 mm × 21.6 mm and operates from -40°C to 85°C. The relay has a maximum switching voltage of 300 VAC and 48 VDC, with a maximum switching current of 20 A. Contact material is AgCdO, insulation resistance is 100 MΩ min at 500 VDC, and dielectric strength is 1500 V rms between coil and contacts. Mechanical life is 1 × 10⁷ operations, electrical life is 1 × 10⁵ operations at rated load, and power consumption is 1.2 VA. Compatibility is specified with the SC113 series socket.
Mounting Type: Panel Mount, Coil Voltage: 48VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, LED Indicator, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 38.4 VAC, Must Release Voltage: 14.4 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-48A-GL-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |