Picker Components General Purpose Relays PC113-1C-24A-G-X

Description
Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC113 is a subminiature general purpose relay with 12 A or 20 A contact capacity, available in 1 Form C (SPDT) or 2 Form C (DPDT) configurations. It supports 24 VAC coil voltage and gold-plated contacts, with PCB pin or solder lug termination. Dimensions are 35.00 mm × 27.60 mm × 21.60 mm. Operating temperature ranges from -40°C to 85°C. Dielectric strength is 1500 V rms between coil and contacts, and 1000 V rms between poles. Contact material is AgCdO, with 50 mΩ max initial resistance. Mechanical life is 1 × 10⁷ operations, electrical life is 1 × 10⁵ operations at rated load. Coil power is 1.2 VA, pickup voltage is 19.2 VAC, release voltage is 7.2 VAC, operate and release times are 25 ms. RoHS compliant.

Datasheet Summary
Powered by GS/AI

The PC113 is a subminiature general purpose relay with 12 A or 20 A contact capacity, available in 1 Form C (SPDT) or 2 Form C (DPDT) configurations. It supports 24 VAC coil voltage and gold-plated contacts, with PCB pin or solder lug termination. Dimensions are 35.00 mm × 27.60 mm × 21.60 mm. Operating temperature ranges from -40°C to 85°C. Dielectric strength is 1500 V rms between coil and contacts, and 1000 V rms between poles. Contact material is AgCdO, with 50 mΩ max initial resistance. Mechanical life is 1 × 10⁷ operations, electrical life is 1 × 10⁵ operations at rated load. Coil power is 1.2 VA, pickup voltage is 19.2 VAC, release voltage is 7.2 VAC, operate and release times are 25 ms. RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC113-1C-24A-G-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC113-1C-24A-G-X
General Purpose Relays 2500-PC113-1C-24A-G-X
Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA

Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC113-1C-24A-G-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Relays - 5494.2 - Powell Electronics, Inc.
Altech Corp.
View Details
2 suppliers