The PC113 series is a subminiature general purpose relay with SPDT or DPDT contact forms, rated for 12A or 20A switching capacity, and operates on AC or DC coils. It is available with solder lug or PCB pin termination, and measures 21.6 mm × 27.6 mm × 35.0 mm. The 240VAC coil variant consumes 1.2 VA, with a minimum release voltage of 72 VAC and operate/release times of 25 ms. Contact material is AgCdO, with an initial resistance of 50 mΩ max. Operating temperature ranges from -40°C to 85°C. Dielectric strength is 1500 V rms between coil and contacts. Mechanical life is 10⁷ operations; electrical life is 10⁵ operations at rated load. The PC113-1C-240A-L-X variant includes an LED indicator and RoHS compliance, as per documented options. It switches 277 VAC at 10 A for general purpose applications.
Mounting Type: Panel Mount, Coil Voltage: 240VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 192 VAC, Must Release Voltage: 72 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-240A-L-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |