The PC113 series is a subminiature general purpose relay with 1 or 2 poles, offering 12 A or 20 A switching capacity for AC and DC loads. It is available with solder lug or PC pin terminations, and features AgCdO contacts with optional gold plating. The relay has a form C contact configuration, operates from -40°C to 85°C, and meets a dielectric strength of 1500 V rms between coil and contacts. It supports 240 VAC coil voltage, with a coil power of 72 VA, operate time of 25 ms, and release time of 25 ms. Dimensions are 35.00 mm in length, 27.60 mm in width, and 21.60 mm in height. It is compatible with the SC113 series socket and is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 240VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, LED Indicator, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 192 VAC, Must Release Voltage: 72 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-240A-GL-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |