The PC113 series is a subminiature general purpose relay with SPDT (1 Form C) or DPDT (2 Form C) contact configurations, rated for 12A or 20A switching capacity. This part features gold plated contacts and a 240VAC coil. It is available with PC pins or solder lugs and includes a top mounting flange option. The relay operates from -40°C to 85°C with a coil power consumption of 1.2VA, and meets UL/CUL standards with a dielectric strength of 1500V rms between coil and contacts. Contact material is AgCdO, with an initial contact resistance of 50 mΩ max. Mechanical life is 1 × 10⁷ operations, and electrical life is 1 × 10⁵ operations. Dimensions are 21.60 mm × 27.60 mm × 17.75 mm. Weight is approximately 50g.
Mounting Type: Panel Mount, Coil Voltage: 240VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 192 VAC, Must Release Voltage: 72 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-240A-G-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |