The PC113 series is a subminiature general purpose relay with SPDT (Form C) or DPDT (Form 2C) contact configurations, rated for switching up to 20 A at 277 VAC or 28 VDC, and 12 A at 250 VAC. It features AgCdO contact material, a coil power consumption of 1.2 VA for 240 VAC, and an internal diode for coil suppression. The relay has an operating temperature range of -40°C to 85°C, dielectric strength of 1500 V rms between coil and contacts, and mechanical life of 10^7 operations. It is available with PC pins or solder lugs and includes a flange mount option. Dimensions are 35.00 mm length, 27.60 mm width, and 21.60 mm height. RoHS compliant variants are marked with suffix -X.
Mounting Type: Panel Mount, Coil Voltage: 240VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 192 VAC, Must Release Voltage: 72 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-240A-D-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |