The PC113 is a subminiature general purpose relay with 12 A and 20 A switching capacity, available in 1 or 2 pole contact forms. This variant has a SPDT (Form C) contact, 220 VAC coil, and solder lug termination. It supports up to 300 VAC and 48 VDC switching voltage, with a maximum current of 20 A and AgCdO contacts. Dielectric strength is 1500 V rms between coil and contacts, and 1000 V rms between open contacts. Operating temperature ranges from -40°C to 85°C, storage from -40°C to 155°C. Coil power is 1.2 VA, with operate and release times of 25 ms. Dimensions are 35.0 mm × 27.6 mm × 21.6 mm. Weight is approximately 50 g. RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 220VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-220A-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |