The PC113 series is a subminiature general purpose relay with 1 or 2 pole contact forms, offering 12A or 20A switching capacity for AC and DC applications. It is available with solder lug or PC pin terminations, and includes options for gold-plated contacts and a top mounting flange. The relay operates with a 220VAC coil, consuming 1.2VA, and features a SPDT (Form C) contact configuration. It has a dielectric strength of 1500V rms between coil and contacts, an operating temperature range of -40°C to 85°C, and a mechanical life of 10^7 operations. The contact material is AgCdO, with an initial contact resistance of 50 mΩ max. Dimensions are approximately 35.00 mm in length, 27.60 mm in width, and 21.60 mm in height. The unit weighs approximately 50g and is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 220VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-220A-G-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |