The PC113 series is a subminiature general-purpose relay with SPDT (1 Form C) contact configuration, rated for 20 A switching at 28 VDC and 10 A at 277 VAC, featuring AgCdO contacts and a coil power consumption of 0.9 W for DC versions. It is available with PC pins or solder lugs, a flange mount option, and gold-plated contacts. This variant includes an LED indicator and internal diode, with a 12 VDC coil operating at 9.0 V minimum pick-up and 1.2 V maximum release, and switching times of 25 ms operate and 25 ms release. Operating temperature ranges from -40°C to 85°C. Dimensions are 35.0 mm length, 27.6 mm width, and 21.6 mm height. The relay is RoHS compliant and meets UL/CUL ratings for dielectric strength of 1500 V rms between coil and contacts.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-12D-LD-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |