The PC113-1C-12D-G-X is a subminiature SPDT relay with a 12VDC coil, gold-plated contacts, and RoHS compliance. It switches up to 20A at 277VAC or 28VDC, with a coil power consumption of 0.9W. Operate and release times are 25 ms each. Contact material is AgCdO, with initial resistance under 50 mΩ. Operating temperature ranges from -40°C to 85°C. The relay supports PC pin or solder lug termination and includes a top flange option. Dimensions are 21.6 mm × 27.6 mm × 35.0 mm. Dielectric strength is 1500V rms between coil and contacts. Mechanical life exceeds 10^7 operations; electrical life is 10^5 operations under rated load.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-12D-G-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |