The PC113 series is a subminiature general-purpose relay with 12 A or 20 A switching capacity, available in single-pole or double-pole, form C (SPDT or DPDT) contact configurations. It supports AC and DC coil voltages, with the PC113-1C-12D-D-X variant featuring a 12 VDC coil, an internal diode, and RoHS compliance. The relay has a PCB pin termination style, operates from -40°C to 85°C, and meets a dielectric strength of 1500 V rms between coil and contacts and 1000 V rms between open contacts. Contact material is AgCdO, with initial contact resistance of 50 mΩ max. Mechanical life is 10^7 operations, and electrical life is 10^5 operations at rated load. Dimensions are 35.00 mm length, 27.60 mm width, and 21.60 mm height. The case supports optional flange mounting and gold-plated contacts, and it is compatible with the SC113 series socket.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-12D-D-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |