The PC113 series is a subminiature general purpose relay with 1 or 2 poles, offering contact switching capacities of 12A or 20A for AC and DC loads. It is available in solder lug or PC pin termination, with optional gold-plated contacts and a top mounting flange. The relay supports 12VAC coil voltage, operates with 1.2VA power consumption, and features AgCdO contacts with an initial resistance of 50 mΩ max. It meets a dielectric strength of 1500V rms between coil and contacts and operates within a temperature range of -40°C to 85°C. The package dimensions are 35.00 mm length, 27.60 mm width, and 21.60 mm height. It is RoHS compliant and compatible with the SC113 series socket.
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-12A-G-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |