The PC113 series is a subminiature general purpose relay with 12 A and 20 A switching capacity, available in SPDT (1 Form C) or DPDT (2 Form C) contact forms, with AC or DC coils. It supports solder lug or PC pin terminations, and features include a top mounting flange and gold-plated contacts. The relay has a 120 VAC coil option, operates within -40°C to 85°C, and meets a dielectric strength of 1500 V rms between coil and contacts. It is RoHS compliant and has a coil power rating of 1.2 VA for AC operation. Dimensions are 27.6 mm × 21.6 mm × 17.75 mm. The part includes an LED indicator and is compatible with the SC113 series socket.
Mounting Type: Panel Mount, Coil Voltage: 120VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-120A-L-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |