The PC113 series is a subminiature general purpose relay with SPDT (1 Form C) or DPDT (2 Form C) contact configurations, rated for 12A or 20A switching capacity depending on contact form and voltage. It supports AC and DC coil voltages including 120VAC, with a coil power of 1.2VA for 120VAC. The relay features gold-plated contacts, operates at -40°C to 85°C, and has a dielectric strength of 1500V rms between coil and contacts. Available in solder lug or PC pin termination styles, it weighs approximately 50g and meets UL/CUL ratings for general purpose applications. The part includes a flange mount option and is compatible with SC113 series sockets.
Mounting Type: Panel Mount, Coil Voltage: 120VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, LED Indicator, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-120A-GL-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |