Subminiature general purpose relay with a single pole double throw (1 Form C) contact, rated for 20A switching at 28VDC and 10A at 277VAC, with a 110VDC coil consuming 11.0W, operate time of 25ms, and release time of 25ms. Features an LED indicator and gold-plated contacts. Available in PC pin or solder lug termination. Dimensions are 35.00 mm x 27.60 mm x 21.60 mm. Operating temperature range is -40°C to 85°C. RoHS compliant. Contact material is AgCdO.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-110D-L-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |