The PC113 is a subminiature general purpose relay with 12 A and 20 A switching capacity, available in 1-pole or 2-pole contact forms. This variant has a single pole, double throw (Form C) contact, a 110VDC coil, gold-plated contacts, and an internal diode. It switches up to 20 A at 277 VAC or 28 VDC, with a maximum voltage of 300 VAC or 48 VDC. The coil consumes 11.0 W, operates in 25 ms, and releases in 25 ms. It functions from -40°C to 85°C, with a 100 MΩ insulation resistance at 500 VDC and 1500 Vrms isolation between coil and contacts. Contact material is AgCdO, with a mechanical life of 1 × 10⁷ operations. Dimensions are 21.6 mm × 27.6 mm × 35.0 mm, and weight is approximately 50 g.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-1C-110D-GD-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |