Molded Body Reed Switch SPST-NO 20 ~ 25AT Operate Range 10W 700mA (AC/DC) 130V Surface Mount
Molded Body Reed Switch SPST-NO 20 ~ 25AT Operate Range 10W 700mA (AC/DC) 130V Surface Mount
Molded Body Reed Switch SPST-NO 20 ~ 25AT Operate Range 10W 700mA (AC/DC) 130V Surface Mount
| DigiKey | |
|---|---|
| Product Category | Reed Switches |
| Product Number | 2010-1278-6-ND |
| Product Name | Magnetic, Reed Switches |
| Switch Type | Dry Reed Switch |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) |
| Configuration | Normally Open (NO) |