PIC GmbH Position, Proximity, Speed (Modules) MS-390-5-3-0500

Description
Magnetic Reed Switch Magnet SPST-NO Wire Leads Module
Request a Quote Datasheet
Description
Magnetic Reed Switch Magnet SPST-NO Wire Leads Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Position, Proximity, Speed (Modules) - 2010-1233-ND - DigiKey
Thief River Falls, MN, United States
Position, Proximity, Speed (Modules)
2010-1233-ND
Position, Proximity, Speed (Modules) 2010-1233-ND
Magnetic Reed Switch Magnet SPST-NO Wire Leads Module

Magnetic Reed Switch Magnet SPST-NO Wire Leads Module

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 2010-1233-ND
Product Name Position, Proximity, Speed (Modules)
Operating Temperature -4 to 185 F (-20 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Conf. Displacem. Trans. K-WA+L, plunger - K-WA-L+ - Hottinger Brüel & Kjær A/S
Specs
Sensor Technology LVDT Linear Position Sensor
Output Current
View Details
 - 9094212 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Range 7.87 inch (200 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details