PIC GmbH Position, Proximity, Speed (Modules) MS-328-4-2-0500

Description
Magnetic Reed Switch Magnet SPDT Wire Leads Flange Mount
Request a Quote Datasheet
Description
Magnetic Reed Switch Magnet SPDT Wire Leads Flange Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Position, Proximity, Speed (Modules) - 2010-1202-ND - DigiKey
Thief River Falls, MN, United States
Position, Proximity, Speed (Modules)
2010-1202-ND
Position, Proximity, Speed (Modules) 2010-1202-ND
Magnetic Reed Switch Magnet SPDT Wire Leads Flange Mount

Magnetic Reed Switch Magnet SPDT Wire Leads Flange Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 2010-1202-ND
Product Name Position, Proximity, Speed (Modules)
Operating Temperature -4 to 185 F (-20 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Chromatic Confocal Displacement Sensor-Sensor Head - HPS-CFL030 - Hypersen Technologies Co., Ltd.
Specs
Body Shape Cylindrical
Measurement Range 0.1260 inch (3.2 mm)
Repeatability 0.0079 mils (0.2000 µm)
View Details
Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details
Angle, Linear Position Measuring - A1330LLETR-P-DD-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
2 suppliers