PIC GmbH Position, Proximity, Speed (Modules) MS-324-3-1-0500

Description
Magnetic Reed Switch Magnet SPST-NO Wire Leads Flange Mount
Request a Quote Datasheet
Description
Magnetic Reed Switch Magnet SPST-NO Wire Leads Flange Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Position, Proximity, Speed (Modules) - 2010-1187-ND - DigiKey
Thief River Falls, MN, United States
Position, Proximity, Speed (Modules)
2010-1187-ND
Position, Proximity, Speed (Modules) 2010-1187-ND
Magnetic Reed Switch Magnet SPST-NO Wire Leads Flange Mount

Magnetic Reed Switch Magnet SPST-NO Wire Leads Flange Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 2010-1187-ND
Product Name Position, Proximity, Speed (Modules)
Operating Temperature -4 to 185 F (-20 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
DCWC Submersible LVDT Displacement Transducer 4-20mA - DCWC4000B - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 3.94 inch (100 mm)
View Details
Linear Rod Type - LWG Series - Novotechnik U.S., Inc.
Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 2.95 to 29.53 inch (75 to 750 mm)
Output Voltage
View Details
High Temperature Displacement Sensor - KD-1950 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details