PIAB USA, Inc. Vacuum Pump M10A6-CV

Description
VACUUM PUMP, M10 2X3/8", MINI PUMPS (CHIP PUMPS), CLASSIC PUMP MODELS. FREE 2 YEAR RADWELL WARRANTY
Description
VACUUM PUMP, M10 2X3/8", MINI PUMPS (CHIP PUMPS), CLASSIC PUMP MODELS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Vacuum Pump - 58587505 - Radwell International
Willingboro, NJ, United States
Vacuum Pump
58587505
Vacuum Pump 58587505
VACUUM PUMP, M10 2X3/8", MINI PUMPS (CHIP PUMPS), CLASSIC PUMP MODELS. FREE 2 YEAR RADWELL WARRANTY

VACUUM PUMP, M10 2X3/8", MINI PUMPS (CHIP PUMPS), CLASSIC PUMP MODELS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Handling Pumps
Product Number 58587505
Product Name Vacuum Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 3 x 1.5 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 20.000 to 50.000 GPM (75.76 to 189.39 L/min)
HP 5.00 to 7.50 HP
View Details
Shoebox Air Powered Hydraulic Pumps - 61756 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 6000.0 psi (4218 m of Water)
Liquid Flow 0.216 GPM (0.82 L/min)
View Details
PSD/6 - 63133-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
GHC2JG3-B Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size 2.000 inch (50.8 mm)
Media Temperature -20 to 350 F (-29 to 177 C)
View Details