PIAB USA, Inc. Vacuum Pump M10A5-B2N

Description
VACUUM PUMP, MINI, M10L, B2, NBR SEALS. FREE 2 YEAR RADWELL WARRANTY
Description
VACUUM PUMP, MINI, M10L, B2, NBR SEALS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Vacuum Pump - 58587485 - Radwell International
Willingboro, NJ, United States
Vacuum Pump
58587485
Vacuum Pump 58587485
VACUUM PUMP, MINI, M10L, B2, NBR SEALS. FREE 2 YEAR RADWELL WARRANTY

VACUUM PUMP, MINI, M10L, B2, NBR SEALS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Handling Pumps
Product Number 58587485
Product Name Vacuum Pump
Unlock Full Specs
to access all available technical data

Similar Products

EVO3 Syringe Pump - E324 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Pump, Hydrostatic Test Portable, A-Style, 2500 Psi - 938-9125 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 0.870 GPM (3.30 L/min)
View Details
Circulation Pumps Series NKX -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Circulation Pump
Liquid Flow 4402.867 GPM (16677.53 L/min)
Media Temperature 644 F (340 C)
View Details
PSD/8 - 9800-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details