Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SINGLE BOARD COMPUTERS (SBC)
PI SUPPLY
RPI-030 -- SINGLE BOARD COMPUTERS (SBCS)
Pi Supply
Single Board Computers (SBCs)
RPI-030
Description
SBC 1.0GHZ 1 CORE 512MB RAM
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
SBC 1.0GHZ 1 CORE 512MB RAM
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Single Board Computers (SBCs)
1910-1001-ND
Single Board Computers (SBCs)
1910-1001-ND
SBC 1.0GHZ 1 CORE 512MB RAM
SBC 1.0GHZ 1 CORE 512MB RAM
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Single Board Computers (SBC)
Product Number
1910-1001-ND
Product Name
Single Board Computers (SBCs)
CPU Speed
1000 MHz
Unlock Full Specs
to access all available technical data
Similar Products
Advantech
7th & 6th Gen. Intel® Core™ U-series (i7/i5/i3/*Celeron®), 3.5" SBC w/MIOe
MIO-5272Z2-U4A2
Specs
Processor / CPU
Intel Core i5 6300U
Features
RJ-45 Connectors
Cache Memory
3000 KB
View Details
2
suppliers
RS Components, Ltd.
Single Board Computers
2824027
View Details
Computer Express L.L.C.
PCI Intel Pentium M/Celeron M Socket 478 Half-size SBC
CEX-i6419
Specs
Processor / CPU
Pentium M; Intel Celeron
Computer Bus
PCI; USB
Chipset
Intel Chipset
View Details
Trenton Systems, Inc.
T4G Celeron®
6130-507
Specs
Processor / CPU
Intel Celeron
Computer Bus
ISA/EISA; PCI
CPU Speed
2500 MHz
View Details