congatec 3.5" Single Board Computer conga-JC370

Description
Highest Performance 3.5' Single Board Computer based on 8th Generation Intel® Core™ processor series called "Whiskey Lake." Mobile Low Power U-Processors with up to 4 cores Gen 9 Intel Graphics, up to 24 Execution Units Multiple Expansion card possibilities Option for 2nd internal video interface Wide Range Power Input 12-24 Volt Congatec embedded board controller features CPUs Intel® Core™ i7-8665UE (4 x 1.7 GHz, 8MB cache, 15W) Intel® Core™ i5-8365UE (4 x 1.6 GHz, 6MB cache, 15W) Intel® Core™ i3-8145UE (2 x 2.2 GHz, 4MB cache, 15W) Intel® Celeron® 4305UE (2 x 2.0 GHz, 2MB cache, 15W)
Datasheet
Description
Highest Performance 3.5' Single Board Computer based on 8th Generation Intel® Core™ processor series called "Whiskey Lake." Mobile Low Power U-Processors with up to 4 cores Gen 9 Intel Graphics, up to 24 Execution Units Multiple Expansion card possibilities Option for 2nd internal video interface Wide Range Power Input 12-24 Volt Congatec embedded board controller features CPUs Intel® Core™ i7-8665UE (4 x 1.7 GHz, 8MB cache, 15W) Intel® Core™ i5-8365UE (4 x 1.6 GHz, 6MB cache, 15W) Intel® Core™ i3-8145UE (2 x 2.2 GHz, 4MB cache, 15W) Intel® Celeron® 4305UE (2 x 2.0 GHz, 2MB cache, 15W)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.5
San Diego, CA, United States
3.5" Single Board Computer
conga-JC370
3.5" Single Board Computer conga-JC370
Highest Performance 3.5' Single Board Computer based on 8th Generation Intel® Core™ processor series called "Whiskey Lake." Mobile Low Power U-Processors with up to 4 cores Gen 9 Intel Graphics, up to 24 Execution Units Multiple Expansion card possibilities Option for 2nd internal video interface Wide Range Power Input 12-24 Volt Congatec embedded board controller features CPUs Intel® Core™ i7-8665UE (4 x 1.7 GHz, 8MB cache, 15W) Intel® Core™ i5-8365UE (4 x 1.6 GHz, 6MB cache, 15W) Intel® Core™ i3-8145UE (2 x 2.2 GHz, 4MB cache, 15W) Intel® Celeron® 4305UE (2 x 2.0 GHz, 2MB cache, 15W)

Highest Performance 3.5' Single Board Computer based on 8th Generation Intel® Core™ processor series called "Whiskey Lake."

  • Mobile Low Power U-Processors with up to 4 cores
  • Gen 9 Intel Graphics, up to 24 Execution Units
  • Multiple Expansion card possibilities
  • Option for 2nd internal video interface
  • Wide Range Power Input 12-24 Volt
  • Congatec embedded board controller features

CPUs

  • Intel® Core™ i7-8665UE (4 x 1.7 GHz, 8MB cache, 15W)
  • Intel® Core™ i5-8365UE (4 x 1.6 GHz, 6MB cache, 15W)
  • Intel® Core™ i3-8145UE (2 x 2.2 GHz, 4MB cache, 15W)
  • Intel® Celeron® 4305UE (2 x 2.0 GHz, 2MB cache, 15W)
Supplier's Site Datasheet

Technical Specifications

  congatec
Product Category Single Board Computers (SBC)
Product Number conga-JC370
Product Name 3.5" Single Board Computer
Processor / CPU Intel Celeron; Intel Itanium; Intel® Core 2 Duo / Celeron®; Quad Core Intel® i7 and i5; Dual Core Intel® i3
Computer Bus PCIe; USB
CPU Speed 1600 to 2200 MHz
Chipset Intel Chipset
Features Watchdog Timer; RJ-45 Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Thin Mini-ITX Single Board Computer - conga-IC370 - congatec
Specs
Processor / CPU Intel Celeron; Intel Itanium; Intel® Core 2 Duo / Celeron®; Quad Core Intel® i7 and i5; Dual Core Intel® i3
Computer Bus PCIe; USB
CPU Speed 2000 to 4400 MHz
View Details
Freescale MPC7457 VME Single Board Computer - MVME6100 - Artesyn Embedded Power
Specs
Processor / CPU MPC7457 PowerPC® Processor
Computer Bus PCI; PMC Bus; VME Bus
CPU Speed 1267 MHz
View Details