Pi Supply Evaluation, Development Board Enclosures PIS-0411

Description
"Case Clear Hand Held 3.701"" L x 2.520"" W (94.00mm x 64.00mm) X 1.260"" (32.00mm)"
Request a Quote Datasheet
Description
"Case Clear Hand Held 3.701"" L x 2.520"" W (94.00mm x 64.00mm) X 1.260"" (32.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation, Development Board Enclosures - 1910-1066-ND - DigiKey
Thief River Falls, MN, United States
Evaluation, Development Board Enclosures
1910-1066-ND
Evaluation, Development Board Enclosures 1910-1066-ND
"Case Clear Hand Held 3.701"" L x 2.520"" W (94.00mm x 64.00mm) X 1.260"" (32.00mm)"

"Case Clear Hand Held 3.701"" L x 2.520"" W (94.00mm x 64.00mm) X 1.260"" (32.00mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Industrial Enclosures
Product Number 1910-1066-ND
Product Name Evaluation, Development Board Enclosures
Mounting Type Handheld
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Aluminum 19 inch Rack Mount Cases - Versamet 19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.73 inch (43.94 mm)
View Details
Boxes - 164-1418D10LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details
Desktop Enclosures - 4152903 - RS Components, Ltd.
OKW Enclosures, Inc.
Specs
Shape Rectangular; Slanted
Length 5.91 inch (150 mm)
Width 7.87 inch (200 mm)
View Details
2 suppliers