Pi Supply RF Antennas NBR-0043

Description
445MHz LoRa Whip, Straight RF Antenna 420MHz ~ 470MHz 5.8dBi N Type Male Bracket, Connector Mount
Description
445MHz LoRa Whip, Straight RF Antenna 420MHz ~ 470MHz 5.8dBi N Type Male Bracket, Connector Mount

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - NBR-0043 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
NBR-0043
RF Antennas NBR-0043
445MHz LoRa Whip, Straight RF Antenna 420MHz ~ 470MHz 5.8dBi N Type Male Bracket, Connector Mount

445MHz LoRa Whip, Straight RF Antenna 420MHz ~ 470MHz 5.8dBi N Type Male Bracket, Connector Mount

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number NBR-0043
Product Name RF Antennas
Applications LoRa
Unlock Full Specs
to access all available technical data

Similar Products

Shielding Effectiveness Kit - Model AK-HFR - A.H. Systems Inc.
Specs
Applications RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers