Pi Supply RF Antennas NBR-0039

Description
895MHz LoRa Whip, Straight RF Antenna 860MHz ~ 930MHz 8dBi N Type Male Bracket Mount
Request a Quote Datasheet
Description
895MHz LoRa Whip, Straight RF Antenna 860MHz ~ 930MHz 8dBi N Type Male Bracket Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 1910-NBR-0039-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
1910-NBR-0039-ND
RF Antennas 1910-NBR-0039-ND
895MHz LoRa Whip, Straight RF Antenna 860MHz ~ 930MHz 8dBi N Type Male Bracket Mount

895MHz LoRa Whip, Straight RF Antenna 860MHz ~ 930MHz 8dBi N Type Male Bracket Mount

Buy Now Datasheet
RF Antennas - NBR-0039 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
NBR-0039
RF Antennas NBR-0039
895MHz LoRa Whip, Straight RF Antenna 860MHz ~ 930MHz 8dBi N Type Male Bracket Mount

895MHz LoRa Whip, Straight RF Antenna 860MHz ~ 930MHz 8dBi N Type Male Bracket Mount

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 1910-NBR-0039-ND NBR-0039
Product Name RF Antennas RF Antennas
Applications LoRa LoRa
Primary Frequency Range 895.0 MHz
Gain 8 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2084-BB-TG.09.0113-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, CDMA, GSM, HSPA, LTE, UMTS
Primary Frequency Range 753.0 to 3700.0 MHz
Gain -3 to 3.1 dB
View Details
2 suppliers
H-Field Rod Antenna - Model HFR-1 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers