PHYco Inc. TB-017B

Description
BNC Terminator with Cap, 75 Ohm
Description
BNC Terminator with Cap, 75 Ohm

Suppliers

Company
Product
Description
Supplier Links
San Jose, CA, USA
BNC Terminator with Cap, 75 Ohm

BNC Terminator with Cap, 75 Ohm

Supplier's Site

Technical Specifications

  PHYco Inc.
Product Category RF Terminations
Product Number TB-017B
Unlock Full Specs
to access all available technical data

Similar Products

TF50-110M, GaAs MMIC DC to 110GHz 50? Termination - TF50-110M - Marki Microwave LLC
Specs
Frequency Range 0.0 to 110000 MHz
View Details
30W 12.4GHz – SMA Coaxial Termination - UIYCT30AS124 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 12400 MHz
View Details
Terminations - NCT6702 - kTB Solutions
Specs
Connector Type 1.85mm; 1.85mm
Frequency Range 0.0 to 67000 MHz
Power 2 watts
View Details
 - 7123282 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Sma
View Details