Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF AND MICROWAVE CONNECTORS
PHYCO INC.
TB-001A --
PHYco Inc.
TB-001A
Description
BNC Crimp Plug, RG58
Description
BNC Crimp Plug, RG58
Suppliers
Company
Product
Description
Supplier Links
PHYco Inc.
San Jose, CA, USA
TB-001A
TB-001A
BNC Crimp Plug, RG58
BNC Crimp Plug, RG58
Supplier's Site
Technical Specifications
PHYco Inc.
Product Category
RF and Microwave Connectors
Product Number
TB-001A
Unlock Full Specs
to access all available technical data
Similar Products
PIC Wire & Cable
Quad Connector, TNC
190052
Specs
Connector Type
TNC
Voltage Rating
500 volts
Frequency
0.000 to 12.000 GHz
View Details
TE Connectivity
RF Connectors
1052558-1
Specs
Gender
Female / Jack
Mounting
Panel Mount
Frequency
18.000 GHz
View Details
2
suppliers
RS Components, Ltd.
Coaxial Adapters
1122167
Specs
Connector Type
BNC; Type F; UHF
Gender
Male / Plug; Female / Jack
Geometry
Straight; Straight
View Details
kTB Solutions
End Launch Connectors
NELC-KF-5
Specs
Connector Type
2.92mm Connector
Gender
Male / Plug
Frequency
0.000 to 40.000 GHz
View Details