Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC INTERCONNECT COMPONENTS
PHYCO INC.
4100-318 --
PHYco Inc.
4100-318
Description
PCB Dip socket 2x9 Stamped Contact 0.300"
PHYco Inc.
Done
Description
PCB Dip socket 2x9 Stamped Contact 0.300"
Suppliers
Company
Product
Description
Supplier Links
PHYco Inc.
San Jose, CA, USA
4100-318
4100-318
PCB Dip socket 2x9 Stamped Contact 0.300"
PCB Dip socket 2x9 Stamped Contact 0.300"
Supplier's Site
Technical Specifications
PHYco Inc.
Product Category
IC Interconnect Components
Product Number
4100-318
Product Type
IC Socket (optional feature)
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
5mm Pluggable Terminal Header, 24 Position
8727
Specs
Product Type
IC Headers; PCB Pins
Mounting
Through-Hole
Current Rating
6 amps
View Details
2
suppliers
RS Components, Ltd.
Discrete Sockets
1730871
Specs
Product Type
IC Socket
RoHS Compliant
RoHS Compliant
Mounting
Solder
View Details
Rego Electronics Inc.
Mini SIM Card PCB Mount Socket
80440GDH-061T-120L
Specs
Product Type
IC Socket
Features
Push-Push w/Switch
Number of Contacts
6
View Details
Sensata Technologies
3000 QFP & TQFP
Specs
Product Type
IC Socket
Contact Resistance
65 milliohms
Operating Temperature
150 C (302 F)
View Details