PHYco Inc. 153U-4WP

Description
Modular Jack Low Profile (0.53") 6P4C
Description
Modular Jack Low Profile (0.53") 6P4C

Suppliers

Company
Product
Description
Supplier Links
 - 153U-4WP - PHYco Inc.
San Jose, CA, USA
Modular Jack Low Profile (0.53") 6P4C

Modular Jack Low Profile (0.53") 6P4C

Supplier's Site

Technical Specifications

  PHYco Inc.
Product Category Electrical Connectors
Product Number 153U-4WP
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm TNC Connector, TNC 75° Plug - 190531 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 79 Degrees
Termination Crimp
View Details
Industrial RJ - DRPC11A004020 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Termination NA
View Details