Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
PHYCO INC.
1130-08-3 --
PHYco Inc.
1130-08-3
Description
IDC Dip Plug (2x4), 0.300"
PHYco Inc.
Done
Description
IDC Dip Plug (2x4), 0.300"
Suppliers
Company
Product
Description
Supplier Links
PHYco Inc.
San Jose, CA, USA
1130-08-3
1130-08-3
IDC Dip Plug (2x4), 0.300"
IDC Dip Plug (2x4), 0.300"
Supplier's Site
Technical Specifications
PHYco Inc.
Product Category
Electrical Connectors
Product Number
1130-08-3
Unlock Full Specs
to access all available technical data
Similar Products
MPF Products, INC.
Crimp Connectors, Beryllium-Copper alloy, 0.056″ Dia Pin, Package of 10
A2965-3-CN
Specs
Termination
Crimp
View Details
PIC Wire & Cable
50 Ohm TNC 90° Plug (Long)
150509-L
Specs
Geometry
Right Angle
View Details
Smiths Interconnect, a Molex company
Low Loss Coaxial Connectors: Type N, TNC & SMA & 2.4 mm Interfaces
Specs
Connector Type
Coaxial Connector
View Details
Amphenol Communications Solutions
Chameleon
027-6A03-PDD
Specs
Termination
BGA
Voltage Rating
750 volts
View Details