Photovolt Instruments Inc. Photovolt™ 577-A

Description
Photovolt's American-made Model 577-A, 577-AS and 577 are designed to simplify the determination of appearance characteristics. This rugged portable instrument is easy to operate, sets up in just minutes and provides you with unparalleled flexibility. Now available with serial data port option. The 577-A and 577-AS is the latest verion of the 577. The 577 will be continued to be offered to those users who must use the 577 according to their protocol. Compared to the 577 the 577-A (and 577-AS) is identical , but has automatic gain control, increase electronic stability, CE-compliance, and external power supply.
Description
Photovolt's American-made Model 577-A, 577-AS and 577 are designed to simplify the determination of appearance characteristics. This rugged portable instrument is easy to operate, sets up in just minutes and provides you with unparalleled flexibility. Now available with serial data port option. The 577-A and 577-AS is the latest verion of the 577. The 577 will be continued to be offered to those users who must use the 577 according to their protocol. Compared to the 577 the 577-A (and 577-AS) is identical , but has automatic gain control, increase electronic stability, CE-compliance, and external power supply.

Suppliers

Company
Product
Description
Supplier Links
Photovolt™ - 577-A - Photovolt Instruments Inc.
Minneapolis, MN, USA
Photovolt™
577-A
Photovolt™ 577-A
Photovolt's American-made Model 577-A, 577-AS and 577 are designed to simplify the determination of appearance characteristics. This rugged portable instrument is easy to operate, sets up in just minutes and provides you with unparalleled flexibility. Now available with serial data port option. The 577-A and 577-AS is the latest verion of the 577. The 577 will be continued to be offered to those users who must use the 577 according to their protocol. Compared to the 577 the 577-A (and 577-AS) is identical , but has automatic gain control, increase electronic stability, CE-compliance, and external power supply.

Photovolt's American-made Model 577-A, 577-AS and 577 are designed to simplify the determination of appearance characteristics. This rugged portable instrument is easy to operate, sets up in just minutes and provides you with unparalleled flexibility. Now available with serial data port option. The 577-A and 577-AS is the latest verion of the 577. The 577 will be continued to be offered to those users who must use the 577 according to their protocol. Compared to the 577 the 577-A (and 577-AS) is identical , but has automatic gain control, increase electronic stability, CE-compliance, and external power supply.

Supplier's Site

Technical Specifications

  Photovolt Instruments Inc.
Product Category Color Meters and Appearance Instruments
Product Number 577-A
Product Name Photovolt™
Property Measured Color
Application Multiple Color Applications
Instrument Type Colorimeter
Features Portable
Unlock Full Specs
to access all available technical data

Similar Products

Surface Testing - Gloss Meter - PCE-PGM 60 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Property Measured Gloss
Instrument Dimensions 160 x 75 x 90 mm
Features Portable
View Details
Tomato Index Colorimeter - CR-410T - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Property Measured Color
Application measure and grade the color of processed tomato products
Measurement Scale Hunter L, a, b; cE*CMC
View Details
High-Resolution Photometer - F-712.IRP - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Property Measured Optical Input Signal
Application Wafer probing, packaging.
Spectral Range 600 to 1700 nm (6000 to 17000 Å)
View Details
2029 Process Photometer - A062029010C - Metrohm USA, Inc.
Specs
Instrument Type Spectrophotometer
View Details