SSPM-0611B4MM-ARR -- 4.4MM² SSPM
Photonique SA
4.4mm² SSPM
SSPM-0611B4MM-ARR
Datasheet
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Photodiodes |
|
Product Number
|
SSPM-0611B4MM-ARR |
|
Product Name
|
4.4mm² SSPM |
|
Photodiode Type
|
Avalanche Photodiode
|
|
Photodiode Spectral Response
|
UV; Visible
|
|
Spectral Response Range
|
310 to 850 nm (3100 to 8500 Å)
|
|
Peak Sensitivity Wavelength
|
440 nm (4400 Å)
|
|
Photodiode Material
|
Silicon
|
Unlock Full Specs
to access all available technical data
Similar Products
Hamamatsu Photonics Europe
Photodiode Type
PIN Photodiode
Spectral Response Range
500 to 1700 nm (5000 to 17000 Å)
Peak Sensitivity Wavelength
1550 nm (15500 Å)
View Details
Spectral Response Range
940 to 1640 nm (9400 to 16400 Å)
View Details
Photodiode Spectral Response
IR
Peak Sensitivity Wavelength
5000 nm (50000 Å)
Photodiode Package
Ceramic
View Details
Photodiode Spectral Response
UV; Visible; IR
Spectral Response Range
150 to 10600 nm (1500 to 106000 Å)
Active Area Diameter or Length
50 mm (1.97 inch)
View Details