SWITCH DIP ROTARY HEX 42V
| DigiKey | |
|---|---|
| Product Category | DIP Switches |
| Product Number | 5294-P36SMT803-ND |
| Product Name | DIP Switches |
| Actuator Specifications | Slide Actuator(s) |
| Pole and Throw Specifications | Other Type (Special Application) |
| Other Pole and Throw | Hexadecimal |
| Terminal Type | Surface Mount Technology |