MEGAMAT 4000 -- SINGLE DRIVE
Dewert Motorized Systems
Single Drive
MEGAMAT 4000
Suppliers
Single Drive
MEGAMAT 4000
Technical Specifications
|
Product Category
|
Linear Actuators |
|
Product Number
|
MEGAMAT 4000 |
|
Product Name
|
Single Drive |
|
Device Type
|
Rod Type
|
|
Actuation Type
|
Electrical
|
|
Stroke or X-Axis Travel
|
15.75 inch (400 mm)
|
|
Rated Speed
|
0.3543 in/sec (0.5400 m/min)
|
|
Rated Force
|
899 lbs (408 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Actuation Type
Electrical
Rated Speed
39.37 in/sec (60 m/min)
Rated Force
15.38 lbs (6.97 kg)
View Details
Rated Force
39.56 lbs (17.94 kg)
Drive Type
Ball Screw
View Details
Stroke or X-Axis Travel
0.9843 inch (25 mm)
Rated Speed
0.0079 in/sec (0.0120 m/min)
View Details
Actuation Type
Electrical
Stroke or X-Axis Travel
11.85 to 15.75 inch (301 to 400 mm)
Drive Type
Ball Screw
View Details