The availability of 11 different sizes with lids of up to 4 different heights are the basic components of this series of enclosures. The PCI enclosure series comes with PG embossings, while the ECO enclosure series has plain sides.
Optionally, the ECO enclosures are available with an opaque or transparent lid. The wide range of accessories and the user-friendly design allow for this enclosure series to be utilized in almost any field of industry, whether as a component enclosure or as a control enclosure, as a terminal or a distributor box–ECO or PCI is your best choice.
| Phoenix Mecano Inc. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 60111822 00 |
| Product Name | ECO Compact Enclosure |
| Type | Electronic and Instrument Enclosures; Junction Box |
| Shape | Rectangular |
| Length | 4.33 inch (110 mm) |
| Width | 7.09 inch (180 mm) |
| Depth | 4.37 inch (111 mm) |