Phoenix Mecano Inc. KSS Stainless Steel Switchgear Cabinet 37015415 00

Description
The Rose+Bopla stainless steel cabinets are second to none in reliability and appearance. These enclosures house electrical and electronic applications in medicine, food preparation, wood and pulp mills, pharmaceutics, and numerous other industries. The material is a 304 (1.4031) 18 gauge grade stainless which is one of the most popular for bending and weldment. The seams are welded, ground smooth and then the entire cabinet is polished to a 240 grit finish. The foamed-in polyurethane gasket on the cover rests on a 15mm high lip on the bottom that is bent to an outward 10° angle so that nothing will accidently enter the enclosure when the door is opened. This design aids in water run off so that there will be no ice build up. There is no need for costly sloped roof accessories. Off-the-shelf cabinets have an IP 65/NEMA 4X rating, stainless steel hinges and a stainless steel locking system. EMC gasketing, mounting plates, and custom sizes are available on request.
Description
The Rose+Bopla stainless steel cabinets are second to none in reliability and appearance. These enclosures house electrical and electronic applications in medicine, food preparation, wood and pulp mills, pharmaceutics, and numerous other industries. The material is a 304 (1.4031) 18 gauge grade stainless which is one of the most popular for bending and weldment. The seams are welded, ground smooth and then the entire cabinet is polished to a 240 grit finish. The foamed-in polyurethane gasket on the cover rests on a 15mm high lip on the bottom that is bent to an outward 10° angle so that nothing will accidently enter the enclosure when the door is opened. This design aids in water run off so that there will be no ice build up. There is no need for costly sloped roof accessories. Off-the-shelf cabinets have an IP 65/NEMA 4X rating, stainless steel hinges and a stainless steel locking system. EMC gasketing, mounting plates, and custom sizes are available on request.

Suppliers

Company
Product
Description
Supplier Links
KSS Stainless Steel Switchgear Cabinet - 37015415 00 - Phoenix Mecano Inc.
Frederick, MD, USA
KSS Stainless Steel Switchgear Cabinet
37015415 00
KSS Stainless Steel Switchgear Cabinet 37015415 00
The Rose+Bopla stainless steel cabinets are second to none in reliability and appearance. These enclosures house electrical and electronic applications in medicine, food preparation, wood and pulp mills, pharmaceutics, and numerous other industries. The material is a 304 (1.4031) 18 gauge grade stainless which is one of the most popular for bending and weldment. The seams are welded, ground smooth and then the entire cabinet is polished to a 240 grit finish. The foamed-in polyurethane gasket on the cover rests on a 15mm high lip on the bottom that is bent to an outward 10° angle so that nothing will accidently enter the enclosure when the door is opened. This design aids in water run off so that there will be no ice build up. There is no need for costly sloped roof accessories. Off-the-shelf cabinets have an IP 65/NEMA 4X rating, stainless steel hinges and a stainless steel locking system. EMC gasketing, mounting plates, and custom sizes are available on request.

The Rose+Bopla stainless steel cabinets are second to none in reliability and appearance. These enclosures house electrical and electronic applications in medicine, food preparation, wood and pulp mills, pharmaceutics, and numerous other industries. The material is a 304 (1.4031) 18 gauge grade stainless which is one of the most popular for bending and weldment. The seams are welded, ground smooth and then the entire cabinet is polished to a 240 grit finish. The foamed-in polyurethane gasket on the cover rests on a 15mm high lip on the bottom that is bent to an outward 10° angle so that nothing will accidently enter the enclosure when the door is opened. This design aids in water run off so that there will be no ice build up. There is no need for costly sloped roof accessories. Off-the-shelf cabinets have an IP 65/NEMA 4X rating, stainless steel hinges and a stainless steel locking system. EMC gasketing, mounting plates, and custom sizes are available on request.

Supplier's Site

Technical Specifications

  Phoenix Mecano Inc.
Product Category Industrial Enclosures
Product Number 37015415 00
Product Name KSS Stainless Steel Switchgear Cabinet
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.1 inch (155 mm)
Width 23.62 inch (600 mm)
Depth 15.75 inch (400 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
System enclosure - 850-818/002-005 - WAGO
Specs
Length 3.74 inch (95 mm)
Width 7.68 inch (195 mm)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Sealed Enclosures - multiPANEL - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 31.49 inch (800 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC785C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details