Phoenix Mecano Inc. Polycarbonate Standard Enclosure With Transparent Lid 33081206 50

Description
Rose+Bopla’s Polycarbonate Watertight 33 enclosures with clear lids offer design engineers an excellent, cost-effective, instrumentation box. The lid is made of clear polycarbonate which makes it ideal for viewing meters or counters that must be protected from water and dust. Polycarbonate clear lid watertight enclosures are often used as data loggers, digital odometer instruments and process control monitors. Polycarbonate offers high impact resistance and excellent chemical resistance. The Polycarbonate Watertight 33 includes a clear polycarbonate lid, a solid color polycarbonate base, captive stainless steel lid screws, molded-in lid screw inserts in the base, and a neoprene gasket. Metric press-in brass inserts for internal mounting bosses are also available.
Description
Rose+Bopla’s Polycarbonate Watertight 33 enclosures with clear lids offer design engineers an excellent, cost-effective, instrumentation box. The lid is made of clear polycarbonate which makes it ideal for viewing meters or counters that must be protected from water and dust. Polycarbonate clear lid watertight enclosures are often used as data loggers, digital odometer instruments and process control monitors. Polycarbonate offers high impact resistance and excellent chemical resistance. The Polycarbonate Watertight 33 includes a clear polycarbonate lid, a solid color polycarbonate base, captive stainless steel lid screws, molded-in lid screw inserts in the base, and a neoprene gasket. Metric press-in brass inserts for internal mounting bosses are also available.

Suppliers

Company
Product
Description
Supplier Links
Polycarbonate Standard Enclosure With Transparent Lid - 33081206 50 - Phoenix Mecano Inc.
Frederick, MD, USA
Polycarbonate Standard Enclosure With Transparent Lid
33081206 50
Polycarbonate Standard Enclosure With Transparent Lid 33081206 50
Rose+Bopla’s Polycarbonate Watertight 33 enclosures with clear lids offer design engineers an excellent, cost-effective, instrumentation box. The lid is made of clear polycarbonate which makes it ideal for viewing meters or counters that must be protected from water and dust. Polycarbonate clear lid watertight enclosures are often used as data loggers, digital odometer instruments and process control monitors. Polycarbonate offers high impact resistance and excellent chemical resistance. The Polycarbonate Watertight 33 includes a clear polycarbonate lid, a solid color polycarbonate base, captive stainless steel lid screws, molded-in lid screw inserts in the base, and a neoprene gasket. Metric press-in brass inserts for internal mounting bosses are also available.

Rose+Bopla’s Polycarbonate Watertight 33 enclosures with clear lids offer design engineers an excellent, cost-effective, instrumentation box. The lid is made of clear polycarbonate which makes it ideal for viewing meters or counters that must be protected from water and dust. Polycarbonate clear lid watertight enclosures are often used as data loggers, digital odometer instruments and process control monitors. Polycarbonate offers high impact resistance and excellent chemical resistance.
The Polycarbonate Watertight 33 includes a clear polycarbonate lid, a solid color polycarbonate base, captive stainless steel lid screws, molded-in lid screw inserts in the base, and a neoprene gasket. Metric press-in brass inserts for internal mounting bosses are also available.

Supplier's Site

Technical Specifications

  Phoenix Mecano Inc.
Product Category Industrial Enclosures
Product Number 33081206 50
Product Name Polycarbonate Standard Enclosure With Transparent Lid
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 4.72 inch (120 mm)
Width 3.15 inch (80 mm)
Depth 2.17 inch (55 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Terminal Block Junction Box - TMC Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 0.9449 inch (24 mm)
View Details
AL Series Enclosures - 151-008 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10.75 inch (273 mm)
View Details
3 suppliers