Rose+Bopla offers handheld control units to suit a variety of applications. Often in mechanical and control engineering, mobile one-handed or two-handed operating control units are used for installation and operation. Our smallest unit, the 2940, is designed as a single push-button control unit. It is ideal for panic button controls in production line manufacturing situations. It can be mounted at a master console, or at additional work stations with extra wall-mount brackets. The black polyester front panel is removable. The 2930 is identical to the 2940 except for the larger sized head on the 2930 . Both units are injection molded in yellow Polyamide.
The 2950 is the largest, designed as a multi-button control station. Up to 10 push buttons or switches can be built in, depending on the size and application. This unit features a built-in left-hand handle and cord wrap. The front anodized aluminum front panel is removable for machining and labeling and attaches to the enclosure with a stick-on adhesive decal. The 2950 is constructed of yellow polyester. The 2950 is a robust design, resistant to most industrial acids, chemicals and ultraviolet rays.
All units come with removable front panels, Neoprene gasket, wall-mount brackets, screws and a power cord cable grip. These units already have a pre-threaded hole for the cable grip in the bottom. If the grip is not required, it may be filled with a Rose hole plug. The 2940 and 2930 units come with a M20 cable grip. The 2950 units come with a M20 cable grip. Cable grips are designed to give bending protection and strain relief.
| Phoenix Mecano Inc. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 29300100 |
| Product Name | Pilot 10 / 20 / 30 Handheld Enclosure |
| Type | Electronic and Instrument Enclosures |
| Shape | T-Shaped |
| Length | 7.87 inch (200 mm) |
| Width | 4.17 inch (106 mm) |
| Depth | 3.66 inch (93 mm) |