Rose+Bopla’s 2921 Mobile Control Units are similar to the 2930 and 2940 Mobile Control Units, but are offered with five different sized heads to suit a wide variety of control requirements. Modern engineering facilities use membrane panels for mobile controlling and installation. The 2921 series enclosures offer ideal mounting capabilities for membrane keypads or electro-mechanical components.
With their graded sizes, custom front panels can be designed for mounting push buttons or membrane keypads as required. Ergonmically shaped handles offer improved handling and impact-resistant polyamide material make 2921 Mobile Control Units ideal for tough industrial settings.
Each unit consists of an enclosure body, a removable front panel with stamped Neoprene gasket, flat-head screws, wall-mount bracket with hardware, and M20 power cord cable grip. The 2921 Mobile Control enclosure has a pre-threaded hole for the cable grip at the bottom. If the grip is not required, it may be filled with a Rose hole plug. Cable grips are designed to give bending protection and strain relief. As an option, a self-adhesive magnet can be attached to the rear of the enclosure.
| Phoenix Mecano Inc. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 29211000 |
| Product Name | Pilot 110 / 150 Handheld Enclosure |
| Type | Electronic and Instrument Enclosures |
| Shape | T-Shaped |
| Length | 8.11 inch (206 mm) |
| Width | 3.35 inch (85 mm) |
| Depth | 3.35 inch (85 mm) |