Phoenix Mecano Inc. Beluga Handheld Operating Enclosure 27020400 00

Description
The BG mobile hand-held enclosure series is designed to meet today’s demanding automation engineering requirements where mobile systems are a necessity. These robust ergonomically designed enclosures are made of durable polyamide and feature a tongue and groove sealing system with an integrated gasket that provides an ingress protection up to the IP 65. The BG 180 and 220 hand-held enclosures are ideal for use in areas such as machine operation and control, set-up tasks and status analysis, and measuring applications in harsh environments. BG hand-held enclosures are available in a closed design, or open for display mounting, with the exception of the 380 model, which is only offered in the closed design. The construction of the BG 180 and 220 offers a lot of practical advantages– the angled head section makes a display very easy to read; the upper part is recessed to accommodate membrane keypads; and large functional areas are provided for electromechanical switches, buttons, or membrane keypads. The larger BG 380 model, with dimensions of 380 x 117 x 68 mm, opens up a wide range of application options like machine control devices, display enclosures, or measurement and control instruments. The symmetrical design of the 380 is suitable for use as a hand-held enclosure, a desktop enclosure, a wall-mount enclosure, or for use as a mobile device attached with a waist belt .
Description
The BG mobile hand-held enclosure series is designed to meet today’s demanding automation engineering requirements where mobile systems are a necessity. These robust ergonomically designed enclosures are made of durable polyamide and feature a tongue and groove sealing system with an integrated gasket that provides an ingress protection up to the IP 65. The BG 180 and 220 hand-held enclosures are ideal for use in areas such as machine operation and control, set-up tasks and status analysis, and measuring applications in harsh environments. BG hand-held enclosures are available in a closed design, or open for display mounting, with the exception of the 380 model, which is only offered in the closed design. The construction of the BG 180 and 220 offers a lot of practical advantages– the angled head section makes a display very easy to read; the upper part is recessed to accommodate membrane keypads; and large functional areas are provided for electromechanical switches, buttons, or membrane keypads. The larger BG 380 model, with dimensions of 380 x 117 x 68 mm, opens up a wide range of application options like machine control devices, display enclosures, or measurement and control instruments. The symmetrical design of the 380 is suitable for use as a hand-held enclosure, a desktop enclosure, a wall-mount enclosure, or for use as a mobile device attached with a waist belt .

Suppliers

Company
Product
Description
Supplier Links
Beluga Handheld Operating Enclosure - 27020400 00 - Phoenix Mecano Inc.
Frederick, MD, USA
Beluga Handheld Operating Enclosure
27020400 00
Beluga Handheld Operating Enclosure 27020400 00
The BG mobile hand-held enclosure series is designed to meet today’s demanding automation engineering requirements where mobile systems are a necessity. These robust ergonomically designed enclosures are made of durable polyamide and feature a tongue and groove sealing system with an integrated gasket that provides an ingress protection up to the IP 65. The BG 180 and 220 hand-held enclosures are ideal for use in areas such as machine operation and control, set-up tasks and status analysis, and measuring applications in harsh environments. BG hand-held enclosures are available in a closed design, or open for display mounting, with the exception of the 380 model, which is only offered in the closed design. The construction of the BG 180 and 220 offers a lot of practical advantages– the angled head section makes a display very easy to read; the upper part is recessed to accommodate membrane keypads; and large functional areas are provided for electromechanical switches, buttons, or membrane keypads. The larger BG 380 model, with dimensions of 380 x 117 x 68 mm, opens up a wide range of application options like machine control devices, display enclosures, or measurement and control instruments. The symmetrical design of the 380 is suitable for use as a hand-held enclosure, a desktop enclosure, a wall-mount enclosure, or for use as a mobile device attached with a waist belt .

The BG mobile hand-held enclosure series is designed to meet today’s demanding automation engineering requirements where mobile systems are a necessity. These robust ergonomically designed enclosures are made of durable polyamide and feature a tongue and groove sealing system with an integrated gasket that provides an ingress protection up to the IP 65. The BG 180 and 220 hand-held enclosures are ideal for use in areas such as machine operation and control, set-up tasks and status analysis, and measuring applications in harsh environments.
BG hand-held enclosures are available in a closed design, or open for display mounting, with the exception of the 380 model, which is only offered in the closed design. The construction of the BG 180 and 220 offers a lot of practical advantages– the angled head section makes a display very easy to read; the upper part is recessed to accommodate membrane keypads; and large functional areas are provided for electromechanical switches, buttons, or membrane keypads. The larger BG 380 model, with dimensions of 380 x 117 x 68 mm, opens up a wide range of application options like machine control devices, display enclosures, or measurement and control instruments. The symmetrical design of the 380 is suitable for use as a hand-held enclosure, a desktop enclosure, a wall-mount enclosure, or for use as a mobile device attached with a waist belt .

Supplier's Site

Technical Specifications

  Phoenix Mecano Inc.
Product Category Industrial Enclosures
Product Number 27020400 00
Product Name Beluga Handheld Operating Enclosure
Type Electronic and Instrument Enclosures
Shape T-Shaped
Length 8.66 inch (220 mm)
Width 4.57 inch (116 mm)
Depth 2.01 inch (51 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure - 16913274 - Radwell International
Automationdirect.com
Specs
Type Junction Box
View Details
ENCLOSURE, G190, RECESSED TOP, 7.48 X 5.433 X 1.791 INCHES - 70016709 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 7.48 inch (190 mm)
Width 5.43 inch (138 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC760C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 36 inch (914 mm)
View Details
Command Enclosures - multiVISION Display - Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 31.49 inch (800 mm)
View Details