Rose+Bopla’s aluminum watertight 05/15/25 enclosures are designed as Ex II T5. These boxes are designed to conform to Standards, EN 50014, EN 50019 and EN 50020. Enclosures feature captive stainless steel lid screws, external stainless steel grounding lugs and a high heat red silicone gasket. These boxes are offered in three types: Increased Safety (05), Intrinsic Safety (15) and Empty (25).
| Phoenix Mecano Inc. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 25231011 00 |
| Product Name | Aluminum Ex Enclosure |
| Type | Electronic and Instrument Enclosures |
| Shape | Rectangular |
| Length | 9.06 inch (230 mm) |
| Width | 3.94 inch (100 mm) |
| Depth | 4.37 inch (111 mm) |