Phoenix Mecano Inc. Aluminum Ex Enclosure 25102008 00

Description
Rose+Bopla’s aluminum watertight 05/15/25 enclosures are designed as Ex II T5. These boxes are designed to conform to Standards, EN 50014, EN 50019 and EN 50020. Enclosures feature captive stainless steel lid screws, external stainless steel grounding lugs and a high heat red silicone gasket. These boxes are offered in three types: Increased Safety (05), Intrinsic Safety (15) and Empty (25).
Description
Rose+Bopla’s aluminum watertight 05/15/25 enclosures are designed as Ex II T5. These boxes are designed to conform to Standards, EN 50014, EN 50019 and EN 50020. Enclosures feature captive stainless steel lid screws, external stainless steel grounding lugs and a high heat red silicone gasket. These boxes are offered in three types: Increased Safety (05), Intrinsic Safety (15) and Empty (25).

Suppliers

Company
Product
Description
Supplier Links
Aluminum Ex Enclosure - 25102008 00 - Phoenix Mecano Inc.
Frederick, MD, USA
Aluminum Ex Enclosure
25102008 00
Aluminum Ex Enclosure 25102008 00
Rose+Bopla’s aluminum watertight 05/15/25 enclosures are designed as Ex II T5. These boxes are designed to conform to Standards, EN 50014, EN 50019 and EN 50020. Enclosures feature captive stainless steel lid screws, external stainless steel grounding lugs and a high heat red silicone gasket. These boxes are offered in three types: Increased Safety (05), Intrinsic Safety (15) and Empty (25).

Rose+Bopla’s aluminum watertight 05/15/25 enclosures are designed as Ex II T5. These boxes are designed to conform to Standards, EN 50014, EN 50019 and EN 50020. Enclosures feature captive stainless steel lid screws, external stainless steel grounding lugs and a high heat red silicone gasket. These boxes are offered in three types: Increased Safety (05), Intrinsic Safety (15) and Empty (25).

Supplier's Site

Technical Specifications

  Phoenix Mecano Inc.
Product Category Industrial Enclosures
Product Number 25102008 00
Product Name Aluminum Ex Enclosure
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.87 inch (200 mm)
Width 3.94 inch (100 mm)
Depth 3.19 inch (81 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hand Held Enclosures - 2832094 - RS Components, Ltd.
Specs
Length 2.87 inch (73 mm)
Depth 0.9449 inch (24 mm)
Material Polycarbonate; ABS; ABS
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
ESX Junction boxes - esx - BARTEC
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating NEMA Enclosures
View Details
TK Series Enclosures - 110-907 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
3 suppliers