Phoenix Mecano Inc. Fiberglass Mini Cabinet 22203000 00

Description
Rose+Bopla’s compression-molded Fiberglass Watertight Mini Cabinets are our most rugged hostile environment cabinets. These cabinets are molded from heat-pressed fiberglass matting. They offer exceptional strength, durability and feature a beige gray high gloss finish. These mini cabinets are designed specifically for harsh manufacturing conditions and hostile environments and will outlast any steel or stainless steel cabinet in a corrosive setting. They are used in areas where components need to be protected against aggressive media and weathering. Options for indoor and outdoor usage are: small distribution cabinets, as a housing for electronic components used for measuring in a weather station, and for control and monitoring system devices. These robust cabinets have also been used for outdoor desert data logging devices, chemical processing plant monitors, and as flow meters in oil refineries. Special Ex versions are also available. Fiberglass Mini Cabinets are offered with an opaque door or with a laminated safety-glass viewing window in the door. Optional handle components and locks are made of fiberglass polyester with stainless steel fittings. All components are non-corrosive. Lid screw threads are stainless steel and will not strip out, ensuring a tight watertight seal for the life of the box. These watertight mini cabinets include: a compression molded fiberglass base and lid, stainless steel hinge pins, and stainless steel hinge springs. Neoprene gasket. Door locks, keys, mounting plates, external brackets, etc. are options and must be ordered separately. Locks are required.
Description
Rose+Bopla’s compression-molded Fiberglass Watertight Mini Cabinets are our most rugged hostile environment cabinets. These cabinets are molded from heat-pressed fiberglass matting. They offer exceptional strength, durability and feature a beige gray high gloss finish. These mini cabinets are designed specifically for harsh manufacturing conditions and hostile environments and will outlast any steel or stainless steel cabinet in a corrosive setting. They are used in areas where components need to be protected against aggressive media and weathering. Options for indoor and outdoor usage are: small distribution cabinets, as a housing for electronic components used for measuring in a weather station, and for control and monitoring system devices. These robust cabinets have also been used for outdoor desert data logging devices, chemical processing plant monitors, and as flow meters in oil refineries. Special Ex versions are also available. Fiberglass Mini Cabinets are offered with an opaque door or with a laminated safety-glass viewing window in the door. Optional handle components and locks are made of fiberglass polyester with stainless steel fittings. All components are non-corrosive. Lid screw threads are stainless steel and will not strip out, ensuring a tight watertight seal for the life of the box. These watertight mini cabinets include: a compression molded fiberglass base and lid, stainless steel hinge pins, and stainless steel hinge springs. Neoprene gasket. Door locks, keys, mounting plates, external brackets, etc. are options and must be ordered separately. Locks are required.

Suppliers

Company
Product
Description
Supplier Links
Fiberglass Mini Cabinet - 22203000 00 - Phoenix Mecano Inc.
Frederick, MD, USA
Fiberglass Mini Cabinet
22203000 00
Fiberglass Mini Cabinet 22203000 00
Rose+Bopla’s compression-molded Fiberglass Watertight Mini Cabinets are our most rugged hostile environment cabinets. These cabinets are molded from heat-pressed fiberglass matting. They offer exceptional strength, durability and feature a beige gray high gloss finish. These mini cabinets are designed specifically for harsh manufacturing conditions and hostile environments and will outlast any steel or stainless steel cabinet in a corrosive setting. They are used in areas where components need to be protected against aggressive media and weathering. Options for indoor and outdoor usage are: small distribution cabinets, as a housing for electronic components used for measuring in a weather station, and for control and monitoring system devices. These robust cabinets have also been used for outdoor desert data logging devices, chemical processing plant monitors, and as flow meters in oil refineries. Special Ex versions are also available. Fiberglass Mini Cabinets are offered with an opaque door or with a laminated safety-glass viewing window in the door. Optional handle components and locks are made of fiberglass polyester with stainless steel fittings. All components are non-corrosive. Lid screw threads are stainless steel and will not strip out, ensuring a tight watertight seal for the life of the box. These watertight mini cabinets include: a compression molded fiberglass base and lid, stainless steel hinge pins, and stainless steel hinge springs. Neoprene gasket. Door locks, keys, mounting plates, external brackets, etc. are options and must be ordered separately. Locks are required.

Rose+Bopla’s compression-molded Fiberglass Watertight Mini Cabinets are our most rugged hostile environment cabinets. These cabinets are molded from heat-pressed fiberglass matting. They offer exceptional strength, durability and feature a beige gray high gloss finish.
These mini cabinets are designed specifically for harsh manufacturing conditions and hostile environments and will outlast any steel or stainless steel cabinet in a corrosive setting. They are used in areas where components need to be protected against aggressive media and weathering. Options for indoor and outdoor usage are: small distribution cabinets, as a housing for electronic components used for measuring in a weather station, and for control and monitoring system devices. These robust cabinets have also been used for outdoor desert data logging devices, chemical processing plant monitors, and as flow meters in oil refineries. Special Ex versions are also available.
Fiberglass Mini Cabinets are offered with an opaque door or with a laminated safety-glass viewing window in the door. Optional handle components and locks are made of fiberglass polyester with stainless steel fittings. All components are non-corrosive. Lid screw threads are stainless steel and will not strip out, ensuring a tight watertight seal for the life of the box.
These watertight mini cabinets include: a compression molded fiberglass base and lid, stainless steel hinge pins, and stainless steel hinge springs. Neoprene gasket. Door locks, keys, mounting plates, external brackets, etc. are options and must be ordered separately. Locks are required.

Supplier's Site

Technical Specifications

  Phoenix Mecano Inc.
Product Category Industrial Enclosures
Product Number 22203000 00
Product Name Fiberglass Mini Cabinet
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 11.81 inch (300 mm)
Width 7.87 inch (200 mm)
Depth 6.69 inch (170 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi - 78X4134 - Newark, An Avnet Company
Specs
Length 3.4 inch (86.3 mm)
Width 3.4 inch (86.3 mm)
Depth 8.66 inch (220 mm)
View Details
TK Series Enclosures - 120-908 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
4 suppliers