Phoenix Mecano Inc. ABS Cabinets 22202590 00

Description
Rose+Bopla’s ABS Watertight Mini Cabinets 2025/2530 are made of injection-molded ABS plastic. These cabinets are available in two sizes and have a white gray high gloss finish. Both sizes are offered with an opaque door, or with a clear polycarbonate door, ideal for viewing instruments, dials and meters. There are four different lock options available: triangular lock, 8 mm; square lock, 8mm; a knob; or a knob with locking key. Lock components are non-corrosive. Locks or handles are required but not included. Other accessories include: Phenolic internal mounting plates, aluminum front plates, as well as external wall mount bracket sets are also available. Mounting plate screws and washers are sold separately. Cabinets are designed primarily for indoor use. Indoor wall mounted first aid stations, food processing controls, or swimming pool chlorine monitors, are just a few of the applications possible. The 2025 and 2530 Mini Cabinets include a base and lid, stainless steel hinge pins, brass mounting boss inserts, and neoprene gasket.
Description
Rose+Bopla’s ABS Watertight Mini Cabinets 2025/2530 are made of injection-molded ABS plastic. These cabinets are available in two sizes and have a white gray high gloss finish. Both sizes are offered with an opaque door, or with a clear polycarbonate door, ideal for viewing instruments, dials and meters. There are four different lock options available: triangular lock, 8 mm; square lock, 8mm; a knob; or a knob with locking key. Lock components are non-corrosive. Locks or handles are required but not included. Other accessories include: Phenolic internal mounting plates, aluminum front plates, as well as external wall mount bracket sets are also available. Mounting plate screws and washers are sold separately. Cabinets are designed primarily for indoor use. Indoor wall mounted first aid stations, food processing controls, or swimming pool chlorine monitors, are just a few of the applications possible. The 2025 and 2530 Mini Cabinets include a base and lid, stainless steel hinge pins, brass mounting boss inserts, and neoprene gasket.

Suppliers

Company
Product
Description
Supplier Links
ABS Cabinets - 22202590 00 - Phoenix Mecano Inc.
Frederick, MD, USA
ABS Cabinets
22202590 00
ABS Cabinets 22202590 00
Rose+Bopla’s ABS Watertight Mini Cabinets 2025/2530 are made of injection-molded ABS plastic. These cabinets are available in two sizes and have a white gray high gloss finish. Both sizes are offered with an opaque door, or with a clear polycarbonate door, ideal for viewing instruments, dials and meters. There are four different lock options available: triangular lock, 8 mm; square lock, 8mm; a knob; or a knob with locking key. Lock components are non-corrosive. Locks or handles are required but not included. Other accessories include: Phenolic internal mounting plates, aluminum front plates, as well as external wall mount bracket sets are also available. Mounting plate screws and washers are sold separately. Cabinets are designed primarily for indoor use. Indoor wall mounted first aid stations, food processing controls, or swimming pool chlorine monitors, are just a few of the applications possible. The 2025 and 2530 Mini Cabinets include a base and lid, stainless steel hinge pins, brass mounting boss inserts, and neoprene gasket.

Rose+Bopla’s ABS Watertight Mini Cabinets 2025/2530 are made of injection-molded ABS plastic. These cabinets are available in two sizes and have a white gray high gloss finish. Both sizes are offered with an opaque door, or with a clear polycarbonate door, ideal for viewing instruments, dials and meters.
There are four different lock options available: triangular lock, 8 mm; square lock, 8mm; a knob; or a knob with locking key.
Lock components are non-corrosive. Locks or handles are required but not included.
Other accessories include: Phenolic internal mounting plates, aluminum front plates, as well as external wall mount bracket sets are also available. Mounting plate screws and washers are sold separately.
Cabinets are designed primarily for indoor use. Indoor wall mounted first aid stations, food processing controls, or swimming pool chlorine monitors, are just a few of the applications possible.
The 2025 and 2530 Mini Cabinets include a base and lid, stainless steel hinge pins, brass mounting boss inserts, and neoprene gasket.

Supplier's Site

Technical Specifications

  Phoenix Mecano Inc.
Product Category Industrial Enclosures
Product Number 22202590 00
Product Name ABS Cabinets
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 9.84 inch (250 mm)
Width 7.87 inch (200 mm)
Depth 5.91 inch (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Heatsink Aluminium EMC Shielded Enclosure - EXHE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; PC Enclosures
Shape Rectangular
Length 1.21 to 5.02 inch (30.7 to 128 mm)
View Details
TK Series Enclosures - 130-511 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
2 suppliers