Phoenix Mecano Inc. Enclosure, 600Mm X 600Mm X 202Mm; Enclosure Type Phoenix Mecano 16060200

Description
ENCLOSURE, 600MM X 600MM X 202MM; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:202mm; External Width - Metric:600mm; External Depth - Metric:600mm; IP Rating:IP66; Body Color:Silver Grey
Datasheet
Description
ENCLOSURE, 600MM X 600MM X 202MM; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:202mm; External Width - Metric:600mm; External Depth - Metric:600mm; IP Rating:IP66; Body Color:Silver Grey
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 600Mm X 600Mm X 202Mm; Enclosure Type Phoenix Mecano - 49AK6920 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 600Mm X 600Mm X 202Mm; Enclosure Type Phoenix Mecano
49AK6920
Enclosure, 600Mm X 600Mm X 202Mm; Enclosure Type Phoenix Mecano 49AK6920
ENCLOSURE, 600MM X 600MM X 202MM; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:202mm; External Width - Metric:600mm; External Depth - Metric:600mm; IP Rating:IP66; Body Color:Silver Grey

ENCLOSURE, 600MM X 600MM X 202MM; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:202mm; External Width - Metric:600mm; External Depth - Metric:600mm; IP Rating:IP66; Body Color:Silver Grey

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 49AK6920
Product Name Enclosure, 600Mm X 600Mm X 202Mm; Enclosure Type Phoenix Mecano
Length 7.95 inch (202 mm)
Width 23.62 inch (600 mm)
Depth 23.62 inch (600 mm)
Material Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 7.09 inch (180 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455B1202 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Slimline
Length 4.72 inch (120 mm)
View Details
4 suppliers