Phoenix Mecano Inc. Polyester Flange Enclosure 14010000 00

Description
Rose+Bopla’s Fiberglass Modular Flange System consists of three different enclosures that can be used as stand alone units or can be quickly bolted together with connecting tunnel flanges and wedges. This fast system of joining enclosures together not only guarantees a watertight seal, but also offers greatly expanded internal component mounting space. The length and width dimensions are expandable by adding additional enclosures. These 3 expandable systems offer all the advantages of molded products: clean design, tight tolerances, consistent dimensions, strength, low cost and resistance to weather and industrial corrosion. They also offer what is not normally available with molded products: expansion capability. All units are made from compression-molded fiberglass mats that are UV stabilized. This system offers strength, ruggedness and weather/corrosion resistance, unmatched by metal enclosures. The rugged compression molded plastic will not give off toxic halogenated gases when burned. This makes these units ideal for areas where strict fire codes limit the use of plastic cases in harsh manufacturing high fire hazard areas. These fiberglass modular enclosures are ideal for electrical junction boxes in caustic petro-chemical plants or electroplating plants. Rose+Bopla’s fiberglass modular enclosures have also been used to house car wash controls and as outdoor post-mounted railroad signal control boxes. These units can be used alone as individual control or junction boxes, or can be snapped together quickly to create an expandable, wall-mounted, outdoor, electrical control center. These modular enclosures are ideal for outdoor use, as they are impervious to sun, rain, sleet, ice and acid rain. These boxes will outlast any metal unit outdoors. Each enclosure includes compression molded lid and base, non-reinforced fiberglass (POCAN) 3/4 turn lid screws and a polyurethane gasket. Flanges, connecting tunnels, hinges, mounting plates etc., are options and must be ordered separately. (Flange wedges are included with flanges). Optional pre-threaded flanges have molded-in knockouts, which are easily removed with a screwdriver. This exposes the molded-in threads designed for Rose+Bopla’s fiberglass watertight cable grips. The grips are threaded and offer a watertight power cable entry/exit in seconds. The optional blank flange can be machined to fit any connector requirements, or unmachined, can be used to fill flange openings
Description
Rose+Bopla’s Fiberglass Modular Flange System consists of three different enclosures that can be used as stand alone units or can be quickly bolted together with connecting tunnel flanges and wedges. This fast system of joining enclosures together not only guarantees a watertight seal, but also offers greatly expanded internal component mounting space. The length and width dimensions are expandable by adding additional enclosures. These 3 expandable systems offer all the advantages of molded products: clean design, tight tolerances, consistent dimensions, strength, low cost and resistance to weather and industrial corrosion. They also offer what is not normally available with molded products: expansion capability. All units are made from compression-molded fiberglass mats that are UV stabilized. This system offers strength, ruggedness and weather/corrosion resistance, unmatched by metal enclosures. The rugged compression molded plastic will not give off toxic halogenated gases when burned. This makes these units ideal for areas where strict fire codes limit the use of plastic cases in harsh manufacturing high fire hazard areas. These fiberglass modular enclosures are ideal for electrical junction boxes in caustic petro-chemical plants or electroplating plants. Rose+Bopla’s fiberglass modular enclosures have also been used to house car wash controls and as outdoor post-mounted railroad signal control boxes. These units can be used alone as individual control or junction boxes, or can be snapped together quickly to create an expandable, wall-mounted, outdoor, electrical control center. These modular enclosures are ideal for outdoor use, as they are impervious to sun, rain, sleet, ice and acid rain. These boxes will outlast any metal unit outdoors. Each enclosure includes compression molded lid and base, non-reinforced fiberglass (POCAN) 3/4 turn lid screws and a polyurethane gasket. Flanges, connecting tunnels, hinges, mounting plates etc., are options and must be ordered separately. (Flange wedges are included with flanges). Optional pre-threaded flanges have molded-in knockouts, which are easily removed with a screwdriver. This exposes the molded-in threads designed for Rose+Bopla’s fiberglass watertight cable grips. The grips are threaded and offer a watertight power cable entry/exit in seconds. The optional blank flange can be machined to fit any connector requirements, or unmachined, can be used to fill flange openings

Suppliers

Company
Product
Description
Supplier Links
Frederick, MD, USA
Polyester Flange Enclosure
14010000 00
Polyester Flange Enclosure 14010000 00
Rose+Bopla’s Fiberglass Modular Flange System consists of three different enclosures that can be used as stand alone units or can be quickly bolted together with connecting tunnel flanges and wedges. This fast system of joining enclosures together not only guarantees a watertight seal, but also offers greatly expanded internal component mounting space. The length and width dimensions are expandable by adding additional enclosures. These 3 expandable systems offer all the advantages of molded products: clean design, tight tolerances, consistent dimensions, strength, low cost and resistance to weather and industrial corrosion. They also offer what is not normally available with molded products: expansion capability. All units are made from compression-molded fiberglass mats that are UV stabilized. This system offers strength, ruggedness and weather/corrosion resistance, unmatched by metal enclosures. The rugged compression molded plastic will not give off toxic halogenated gases when burned. This makes these units ideal for areas where strict fire codes limit the use of plastic cases in harsh manufacturing high fire hazard areas. These fiberglass modular enclosures are ideal for electrical junction boxes in caustic petro-chemical plants or electroplating plants. Rose+Bopla’s fiberglass modular enclosures have also been used to house car wash controls and as outdoor post-mounted railroad signal control boxes. These units can be used alone as individual control or junction boxes, or can be snapped together quickly to create an expandable, wall-mounted, outdoor, electrical control center. These modular enclosures are ideal for outdoor use, as they are impervious to sun, rain, sleet, ice and acid rain. These boxes will outlast any metal unit outdoors. Each enclosure includes compression molded lid and base, non-reinforced fiberglass (POCAN) 3/4 turn lid screws and a polyurethane gasket. Flanges, connecting tunnels, hinges, mounting plates etc., are options and must be ordered separately. (Flange wedges are included with flanges). Optional pre-threaded flanges have molded-in knockouts, which are easily removed with a screwdriver. This exposes the molded-in threads designed for Rose+Bopla’s fiberglass watertight cable grips. The grips are threaded and offer a watertight power cable entry/exit in seconds. The optional blank flange can be machined to fit any connector requirements, or unmachined, can be used to fill flange openings

Rose+Bopla’s Fiberglass Modular Flange System consists of three different enclosures that can be used as stand alone units or can be quickly bolted together with connecting tunnel flanges and wedges. This fast system of joining enclosures together
not only guarantees a watertight seal, but also offers greatly expanded internal component mounting space. The length and width dimensions are expandable by adding additional enclosures.
These 3 expandable systems offer all the advantages of molded products: clean design, tight tolerances, consistent dimensions, strength, low cost and resistance to weather and industrial corrosion. They also offer what is not normally available with molded products: expansion capability.
All units are made from compression-molded fiberglass mats that are UV stabilized. This system offers strength, ruggedness and weather/corrosion resistance, unmatched by metal enclosures. The rugged compression molded plastic will not give off toxic halogenated gases when burned. This makes these units ideal for areas where strict fire codes limit the use of plastic cases in harsh manufacturing high fire hazard areas. These fiberglass modular enclosures are ideal for electrical junction boxes in caustic petro-chemical plants or electroplating plants.
Rose+Bopla’s fiberglass modular enclosures have also been used to house car wash controls and as outdoor post-mounted railroad signal control boxes. These units can be used alone as individual control or junction boxes, or can be snapped together quickly to create an expandable, wall-mounted, outdoor, electrical control center. These modular enclosures are ideal for outdoor use, as they are impervious to sun, rain, sleet, ice and acid rain. These boxes will outlast any metal unit outdoors.
Each enclosure includes compression molded lid and base, non-reinforced fiberglass (POCAN) 3/4 turn lid screws and a polyurethane gasket. Flanges, connecting tunnels, hinges, mounting plates etc., are options and must be ordered separately. (Flange wedges are included with flanges).
Optional pre-threaded flanges have molded-in knockouts, which are easily removed with a screwdriver. This exposes the molded-in threads designed for Rose+Bopla’s fiberglass watertight cable grips. The grips are threaded and offer a watertight power cable entry/exit in seconds. The optional blank flange can be machined to fit any connector requirements, or unmachined, can be used to fill flange openings

Supplier's Site

Technical Specifications

  Phoenix Mecano Inc.
Product Category Industrial Enclosures
Product Number 14010000 00
Product Name Polyester Flange Enclosure
Type Electronic and Instrument Enclosures; Modular enclosure
Shape Rectangular
Length 10.63 inch (270 mm)
Width 6.69 inch (170 mm)
Depth 5.31 inch (135 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure, Network Box, Abs, Dark Grey; Enclosure Type Takachi - 38AC2121 - Newark, An Avnet Company
Specs
Length 0.8858 inch (22.5 mm)
Width 3.94 inch (100 mm)
Depth 5.91 inch (150 mm)
View Details
TG Series Enclosures - 101-513-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 11.89 inch (302 mm)
View Details