Phoenix Mecano Inc. Enclosure, 310Mm X 600Mm X 181Mm; Enclosure Type Phoenix Mecano 13160188

Description
ENCLOSURE, 310MM X 600MM X 181MM; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:181mm; External Width - Metric:600mm; External Depth - Metric:310mm; IP Rating:IP66; Body Color:Silver Grey
Datasheet
Description
ENCLOSURE, 310MM X 600MM X 181MM; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:181mm; External Width - Metric:600mm; External Depth - Metric:310mm; IP Rating:IP66; Body Color:Silver Grey
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 310Mm X 600Mm X 181Mm; Enclosure Type Phoenix Mecano - 49AK6919 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 310Mm X 600Mm X 181Mm; Enclosure Type Phoenix Mecano
49AK6919
Enclosure, 310Mm X 600Mm X 181Mm; Enclosure Type Phoenix Mecano 49AK6919
ENCLOSURE, 310MM X 600MM X 181MM; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:181mm; External Width - Metric:600mm; External Depth - Metric:310mm; IP Rating:IP66; Body Color:Silver Grey

ENCLOSURE, 310MM X 600MM X 181MM; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:181mm; External Width - Metric:600mm; External Depth - Metric:310mm; IP Rating:IP66; Body Color:Silver Grey

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 49AK6919
Product Name Enclosure, 310Mm X 600Mm X 181Mm; Enclosure Type Phoenix Mecano
Length 7.13 inch (181 mm)
Width 23.62 inch (600 mm)
Depth 12.2 inch (310 mm)
Material Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
TK Series Enclosures - 137-455 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 1.97 inch (50.04 mm)
View Details
3 suppliers