Phoenix Mecano Inc. Enclosure, 310Mm X 600Mm X 111Mm; Enclosure Type Phoenix Mecano 13160118

Description
ENCLOSURE, 310MM X 600MM X 111MM; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:111mm; External Width - Metric:600mm; External Depth - Metric:310mm; IP Rating:IP66; Body Color:Silver Grey
Datasheet
Description
ENCLOSURE, 310MM X 600MM X 111MM; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:111mm; External Width - Metric:600mm; External Depth - Metric:310mm; IP Rating:IP66; Body Color:Silver Grey
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 310Mm X 600Mm X 111Mm; Enclosure Type Phoenix Mecano - 49AK6917 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 310Mm X 600Mm X 111Mm; Enclosure Type Phoenix Mecano
49AK6917
Enclosure, 310Mm X 600Mm X 111Mm; Enclosure Type Phoenix Mecano 49AK6917
ENCLOSURE, 310MM X 600MM X 111MM; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:111mm; External Width - Metric:600mm; External Depth - Metric:310mm; IP Rating:IP66; Body Color:Silver Grey

ENCLOSURE, 310MM X 600MM X 111MM; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:111mm; External Width - Metric:600mm; External Depth - Metric:310mm; IP Rating:IP66; Body Color:Silver Grey

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 49AK6917
Product Name Enclosure, 310Mm X 600Mm X 111Mm; Enclosure Type Phoenix Mecano
Length 4.37 inch (111 mm)
Width 23.62 inch (600 mm)
Depth 12.2 inch (310 mm)
Material Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Adaptable Boxes - 1219696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.3 inch (160 mm)
Width 6.3 inch (160 mm)
Depth 6.3 inch (160 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Plastic Enclosures - General Purpose - 001102 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.35 inch (85.09 mm)
Width 2.36 inch (59.94 mm)
View Details
2 suppliers